Johanson Technology, Inc. RF Filters 2450BP39C100C001E

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 1008 (2520 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 1008 (2520 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 712-2450BP39C100C001EDKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 1008 (2520 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 712-2450BP39C100C001ECT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 1008 (2520 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 712-2450BP39C100C001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 1008 (2520 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 1008 (2520 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 712-2450BP39C100C001EDKR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2648151 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 10000 to 18000 MHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-107DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
Lumped LC Band Pass Filter, 2 - 30 MHz, 50Ω - BPF-E16+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 16 dB
View Details
3 suppliers