Johanson Technology, Inc. RF Filters 2450BP15E0100001E

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 712-2450BP15E0100001ECT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 712-2450BP15E0100001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 712-2450BP15E0100001EDKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 100MHz Bandwidth 1.5dB 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Filters - RF Filters - 2450BP15E0100001E - Win Source Electronics
Laguna Hills, CA, United States
Filters - RF Filters
2450BP15E0100001E
Filters - RF Filters 2450BP15E0100001E
Win Source Part Number: 1380698-2450BP15E010 0001E Category: Filters>RF Filters Package: Tape & Reel Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Frequency: 2.45GHz Center Insertion Loss: 1.5dB Filter Type: Band Pass Height (Max): 0.026" (0.65mm) Bandwidth: 100MHz Mounting Type: Surface Mount Package / Case: 0805 (2012 Metric), 4 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 52 pct. HTSUS: 8504.50.8000 Mfr: Johanson Technology Inc. REACH Status: REACH Unaffected Standard Package: 4,000 pcs

Win Source Part Number: 1380698-2450BP15E0100001E
Category: Filters>RF Filters
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Frequency: 2.45GHz Center
Insertion Loss: 1.5dB
Filter Type: Band Pass
Height (Max): 0.026" (0.65mm)
Bandwidth: 100MHz
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric), 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8504.50.8000
Mfr: Johanson Technology Inc.
REACH Status: REACH Unaffected
Standard Package: 4,000 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 712-2450BP15E0100001ECT-ND 2450BP15E0100001E
Product Name RF Filters Filters - RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1111-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 6500 MHz
Bandwidth 1.00E6 kHz
View Details
2 suppliers
WiFi Cavity Band Pass Filter - AB1999B1104 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details
RF Band Pass Filter - UIYBPF11620A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -55 to 85 C (-67 to 185 F)
Bandwidth 2.00E6 to 2.40E6 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details