Johanson Technology, Inc. RF Filters - 2450BP15B100E 2450BP15B100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123105-2450BP15B100 E Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2.2dB Filter Type: Band Pass Bandwidth: 100MHz Categories: Filters Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0805 , 4 PC Pad Height (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123105-2450BP15B100 E Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2.2dB Filter Type: Band Pass Bandwidth: 100MHz Categories: Filters Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0805 , 4 PC Pad Height (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 2450BP15B100E
2450BP15B100E
RF Filters - 2450BP15B100E 2450BP15B100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1123105-2450BP15B100 E Packaging: Reel Mounting Style: SMD Frequency: 2.45GHz Center Insertion Loss: 2.2dB Filter Type: Band Pass Bandwidth: 100MHz Categories: Filters Manufacturer Homepage: www.johansontechnolo gy.com Manufacturer Package: 0805 , 4 PC Pad Height (Maximum): 0.026" (0.65mm) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1123105-2450BP15B100E
Packaging: Reel
Mounting Style: SMD
Frequency: 2.45GHz Center
Insertion Loss: 2.2dB
Filter Type: Band Pass
Bandwidth: 100MHz
Categories: Filters
Manufacturer Homepage: www.johansontechnology.com
Manufacturer Package: 0805 , 4 PC Pad
Height (Maximum): 0.026" (0.65mm)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

Buy Now
RF Filters 2450BP15B100E
RF FILTER BAND PASS 2.45GHZ 0805

RF FILTER BAND PASS 2.45GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450BP15B100E 2450BP15B100E
Product Name RF Filters - 2450BP15B100E RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF338151A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 168 MHz
View Details
Band Pass Filter - 5o2664170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 8000 to 12000 MHz
View Details
881.5 MHz RF SAW Filter - AMPS/CDMA/TDMA - 855728 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details