Johanson Technology, Inc. Filters - RF Filters 2450BP14F0100T

Description
Win Source Part Number: 1147099-2450BP14F010 0T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 2.8dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 100MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1628-2,712-1628- 1,712-1628-6,2450BP1 4F0100T-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1147099-2450BP14F010 0T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 2.8dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 100MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1628-2,712-1628- 1,712-1628-6,2450BP1 4F0100T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - RF Filters
2450BP14F0100T
Filters - RF Filters 2450BP14F0100T
Win Source Part Number: 1147099-2450BP14F010 0T Category: Filters>RF Filters Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.45GHz Center Insertion Loss: 2.8dB Filter Type: Band Pass Height (Max): 0.024" (0.60mm) Bandwidth: 100MHz Package / Case: 0603 (1608 Metric), 3 PC Pad Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 712-1628-2,712-1628- 1,712-1628-6,2450BP1 4F0100T-ND

Win Source Part Number: 1147099-2450BP14F0100T
Category: Filters>RF Filters
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 2.45GHz Center
Insertion Loss: 2.8dB
Filter Type: Band Pass
Height (Max): 0.024" (0.60mm)
Bandwidth: 100MHz
Package / Case: 0603 (1608 Metric), 3 PC Pad
Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 712-1628-2,712-1628-1,712-1628-6,2450BP14F0100T-ND

Buy Now Datasheet
RF Filters 2450BP14F0100T
RF FILTER BAND PASS 2.45GHZ 0603

RF FILTER BAND PASS 2.45GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 2450BP14F0100T 2450BP14F0100T
Product Name Filters - RF Filters RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5230TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2410 MHz
View Details
RF Filters - 1761-1106-ND - DigiKey
Specs
Filter Technology Passive Filter
Fc 5000 MHz
Bandwidth 1.00E6 kHz
View Details
2 suppliers
Specs
Filter Type Band Reject
Fc 0.0 to 5000 MHz
Insertion Loss 3 dB
View Details
FB-1655, 16.55 GHz Bandpass Filter - FB-1655 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 16550 to ? MHz
Package Type Connectorized
View Details