Johanson Technology, Inc. RF/IF and RFID - Balun 2450BM15B0002E

Description
Win Source Part Number: 993358-2450BM15B0002 E Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Johanson Technology Inc. Other Names: 712-1577-6,712-1577- 1,712-1577-2
Request a Quote Datasheet
Description
Win Source Part Number: 993358-2450BM15B0002 E Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Johanson Technology Inc. Other Names: 712-1577-6,712-1577- 1,712-1577-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 993358-2450BM15B0002E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
993358-2450BM15B0002E
RF/IF and RFID - Balun 993358-2450BM15B0002E
Win Source Part Number: 993358-2450BM15B0002 E Category: RF/IF and RFID>Balun Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / -Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.5dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: Johanson Technology Inc. Other Names: 712-1577-6,712-1577- 1,712-1577-2

Win Source Part Number: 993358-2450BM15B0002E
Category: RF/IF and RFID>Balun
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / -Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.5dB
Return Loss (Min): 9.5dB
Package / Case: 0805 (2012 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: Johanson Technology Inc.
Other Names: 712-1577-6,712-1577-1,712-1577-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 993358-2450BM15B0002E
Product Name RF/IF and RFID - Balun
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Universal programmable reader IC, iClass, RFID, NFC, Bluetooth, mobile credential capable custom code: LEGIC SM-6310 - SM-6310 - LEGIC Identsystems
Specs
Interface I²C; Wireless plus UArt and SPI
Memory 128000 to 512000 bits
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details