Johanson Technology, Inc. Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology 2450BM14G0011T

Description
RF FILTER, BALUN, 2.4-2.5GHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
RF FILTER, BALUN, 2.4-2.5GHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology - 51AC3098 - Newark, An Avnet Company
Chicago, IL, United States
Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology
51AC3098
Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology 51AC3098
RF FILTER, BALUN, 2.4-2.5GHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RF FILTER, BALUN, 2.4-2.5GHZ, SMD; Filter Type:Balun; No. of Pins:6Pins; Pass Band Frequency:2.4GHz to 2.5GHz; RF Filter Applications:-; Filter Case Style:0603 [1608 Metric]; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51AC3098
Product Name Rf Filter, Balun, 2.4-2.5Ghz, Smd; Filter Type Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

CMI Current Transformers - 100-601 - Galco Industrial Electronics
Specs
Category Power
View Details
1:1 CORE & WIRE Transformer, 1 - 400 MHz, 75Ω - ADT1-1WT-1+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers
UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA - No.1601689676585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details