Johanson Technology, Inc. Balun 2450BL15B200E

Description
BALUN 2.4GHZ-2.5GHZ 50/200 0805
Datasheet
Description
BALUN 2.4GHZ-2.5GHZ 50/200 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 2.4GHZ-2.5GHZ 50/200 0805

BALUN 2.4GHZ-2.5GHZ 50/200 0805

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2450BL15B200E
Product Name Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-F16Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
2 suppliers
Telecom - SI32177-B-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details