Johanson Technology, Inc. Balun, 2.45Ghz, 50/50 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology 2450BL15B050E

Description
BALUN, 2.45GHZ, 50/50 OHM, 0805, REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BALUN, 2.45GHZ, 50/50 OHM, 0805, REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun, 2.45Ghz, 50/50 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology - 11N6650 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.45Ghz, 50/50 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology
11N6650
Balun, 2.45Ghz, 50/50 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology 11N6650
BALUN, 2.45GHZ, 50/50 OHM, 0805, REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

BALUN, 2.45GHZ, 50/50 OHM, 0805, REEL; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Balun, 2.45Ghz, 50/50 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology - 11N6649 - Newark, An Avnet Company
Chicago, IL, United States
Balun, 2.45Ghz, 50/50 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology
11N6649
Balun, 2.45Ghz, 50/50 Ohm, 0805; Impedance Unbalanced / Balanced Johanson Technology 11N6649
BALUN, 2.45GHZ, 50/50 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

BALUN, 2.45GHZ, 50/50 OHM, 0805; Impedance - Unbalanced / Balanced:50ohm, 50ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 11N6650
Product Name Balun, 2.45Ghz, 50/50 Ohm, 0805, Reel; Impedance Unbalanced / Balanced Johanson Technology
Other Transformer Types / Applications Balun
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Step Down Transformers - 4-1611471-3 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 40 VA
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.00E7 Hz
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details