Johanson Technology, Inc. RF Antennas 2450AT43F0100E

Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount
Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The 2450AT43F0100E is a small form factor SMD chip antenna designed for operation within the 2400 to 2500 MHz frequency range. It offers a typical peak gain of 2.1 dBi and an average gain of 1.0 dBi, making it suitable for various RF applications. The antenna has a 50 ,Ѷ impedance, which is standard for RF components, and can handle a maximum power capacity of 2W (CW). The recommended operating temperature range for this antenna is from -40 to +85°C, ensuring reliability in diverse environmental conditions. It is packaged in bulk with a reel quantity of 2,000 pieces, facilitating easy integration into production processes. The mounting orientation requires the brown mark to face up, and it is advised to design the line width for optimal impedance matching. This antenna is compatible with a matching network, and designers are encouraged to leave space for a "pi" matching network on their PCBs. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The 2450AT43F0100E is a small form factor SMD chip antenna designed for operation within the 2400 to 2500 MHz frequency range. It offers a typical peak gain of 2.1 dBi and an average gain of 1.0 dBi, making it suitable for various RF applications. The antenna has a 50 ,Ѷ impedance, which is standard for RF components, and can handle a maximum power capacity of 2W (CW). The recommended operating temperature range for this antenna is from -40 to +85°C, ensuring reliability in diverse environmental conditions. It is packaged in bulk with a reel quantity of 2,000 pieces, facilitating easy integration into production processes. The mounting orientation requires the brown mark to face up, and it is advised to design the line width for optimal impedance matching. This antenna is compatible with a matching network, and designers are encouraged to leave space for a "pi" matching network on their PCBs. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2450AT43F0100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT43F0100E
RF Antennas 2450AT43F0100E
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2.1dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHz ANTENNA WIDE BAND LOW PROF

Antennas 2.45GHz ANTENNA WIDE BAND LOW PROF

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas
Product Number 2450AT43F0100E 2450AT43F0100E
Product Name RF Antennas Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna Unit - NN02-220 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
4 suppliers