Johanson Technology, Inc. RF Antennas 2450AT43B100E

Description
RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet
Description
RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas 2450AT43B100E
RF ANT 2.4GHZ CHIP SOLDER SMD

RF ANT 2.4GHZ CHIP SOLDER SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2450AT43B100E
Product Name RF Antennas
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF Transceiver ICs - BCM20735KFBG-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage 3.3V
View Details
Interface - Drivers, Receivers, Transceivers - 54F547DMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Telecom - SI32281-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 48-VFQFN Exposed Pad
View Details