Johanson Technology, Inc. RF Antennas 2450AT43B0100001E

Description
2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-2450AT43B0100001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT43B0100001ECT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT43B0100001EDKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2450AT43B0100001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

2.4GHz Bluetooth, Wi-Fi, WLAN Chip RF Antenna 2.4GHz ~ 2.5GHz 1.3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-2450AT43B0100001ETR-ND 2450AT43B0100001E
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, WLAN Bluetooth, Wi-Fi, WLAN
Primary Frequency Range 2400.0 MHz
Gain 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A99130-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004BULK - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details