Johanson Technology, Inc. RF Antennas 2450AT43A0100001E

Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Request a Quote Datasheet
Description
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-2450AT43A0100001ECT-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT43A0100001EDKR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-2450AT43A0100001ETR-ND - DigiKey
Thief River Falls, MN, United States
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2450AT43A0100001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-2450AT43A0100001ECT-ND 2450AT43A0100001E
Product Name RF Antennas RF Antennas
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - ANT-433-HESM - TE Connectivity
Specs
Applications LPWAN, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details