Johanson Technology, Inc. Rf Antenna 2450AT42B100E

Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42B0100001E Product overview: 2450AT42B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42B100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42B0100001E Product overview: 2450AT42B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42B100E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Antenna - 875-2450AT42B100E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42B0100001E Product overview: 2450AT42B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42B100E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2450AT42B0100001E Product overview: 2450AT42B100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT42B100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - 2450AT42B100E
2450AT42B100E
RF Antennas - 2450AT42B100E 2450AT42B100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 093437-2450AT42B100E Packaging: Reel - TR Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -9.5dB Height (Max): 0.079" (2.00mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 0dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 2W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 093437-2450AT42B100E
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -9.5dB
Height (Max): 0.079" (2.00mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 0dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 2W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Band Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Johanson Technology - 51AC3095 - Newark, An Avnet Company
Chicago, IL, United States
Single Band Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Johanson Technology
51AC3095
Single Band Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Johanson Technology 51AC3095
SINGLE BAND ANTENNA, 2.45GHZ, 50 OHM; Centre Frequency:2.45GHz; Antenna Case Size:5mm x 2mm x 2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SINGLE BAND ANTENNA, 2.45GHZ, 50 OHM; Centre Frequency:2.45GHz; Antenna Case Size:5mm x 2mm x 2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology - 01P4446 - Newark, An Avnet Company
Chicago, IL, United States
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology
01P4446
Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology 01P4446
CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:-; Product Range:-; Antenna Applications:Bluetoo th 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer; Input Power:3W RoHS Compliant: Yes

CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL; Center Frequency:2.45GHz; Antenna Case Size:-; Product Range:-; Antenna Applications:Bluetooth 802.11, Cellular, DECT, GPS & WLAN; Antenna Type:Multilayer; Input Power:3W RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2450AT42B100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT42B100E
RF Antennas 2450AT42B100E
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 0dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.45GHz ANTENNA

Antennas 2.45GHz ANTENNA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-2450AT42B100E 2450AT42B100E 51AC3095 01P4446 2450AT42B100E 2450AT42B100E
Product Name Rf Antenna RF Antennas - 2450AT42B100E Single Band Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Johanson Technology Chip Antenna, Ism Band, 2.4Ghz-2.5Ghz, 50 Ohm, Full Reel; Center Frequency Johanson Technology RF Antennas Antennas
Applications RF Testing Bluetooth 802.11, Cellular, DECT, GPS & WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antennas - 1513797-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details