Johanson Technology, Inc. RF Antennas - 2450AT18D0100E 2450AT18D0100E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 852080-2450AT18D0100 E Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 712-1573-6, 712-1573-1, 712-1573-2
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 852080-2450AT18D0100 E Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 712-1573-6, 712-1573-1, 712-1573-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2450AT18D0100E - 2450AT18D0100E - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - 2450AT18D0100E
2450AT18D0100E
RF Antennas - 2450AT18D0100E 2450AT18D0100E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 852080-2450AT18D0100 E Features: RF Antenna Package: Reel - TR Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8529.10.9100 Other Part Number: 712-1573-6, 712-1573-1, 712-1573-2

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 852080-2450AT18D0100E
Features: RF Antenna
Package: Reel - TR
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8529.10.9100
Other Part Number: 712-1573-6, 712-1573-1, 712-1573-2

Buy Now Datasheet
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18D0100001E Product overview: 2450AT18D0100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18D0100E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2450AT18D0100001E Product overview: 2450AT18D0100E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT18D0100E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Band Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Johanson Technology - 51AC3094 - Newark, An Avnet Company
Chicago, IL, United States
Single Band Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Johanson Technology
51AC3094
Single Band Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Johanson Technology 51AC3094
SINGLE BAND ANTENNA, 2.45GHZ, 50 OHM; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

SINGLE BAND ANTENNA, 2.45GHZ, 50 OHM; Centre Frequency:2.45GHz; Antenna Case Size:3.2mm x 1.6mm x 1.2mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2450AT18D0100E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT18D0100E
RF Antennas 2450AT18D0100E
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.45 GHz Antenna SMD Resilient

Antennas 2.45 GHz Antenna SMD Resilient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2450AT18D0100E 875-2450AT18D0100E 51AC3094 2450AT18D0100E 2450AT18D0100E
Product Name RF Antennas - 2450AT18D0100E Rf Antenna Single Band Antenna, 2.45Ghz, 50 Ohm; Centre Frequency Johanson Technology RF Antennas Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

RFID Antennas - 2272069 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details
Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers