Johanson Technology, Inc. RF Antennas 2450AT18A100E

Description
RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet
Description
RF ANT 2.4GHZ CHIP SOLDER SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas 2450AT18A100E
RF ANT 2.4GHZ CHIP SOLDER SMD

RF ANT 2.4GHZ CHIP SOLDER SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number 2450AT18A100E
Product Name RF Antennas
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-QFAB-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4751-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details