Johanson Technology, Inc. RF Antennas 2450AT18A0150E

Description
2.4GHz Chip RF Antenna 2.375GHz ~ 2.525GHz 0.5dBi Solder Surface Mount
Description
2.4GHz Chip RF Antenna 2.375GHz ~ 2.525GHz 0.5dBi Solder Surface Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2450AT18A0150E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT18A0150E
RF Antennas 2450AT18A0150E
2.4GHz Chip RF Antenna 2.375GHz ~ 2.525GHz 0.5dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.375GHz ~ 2.525GHz 0.5dBi Solder Surface Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2450AT18A0150E
Product Name RF Antennas
Technology Type Chip
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers