Johanson Technology, Inc. RF Antennas - 2450AT07A0100T 2450AT07A0100T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003239-2450AT07A010 0T Packaging: Reel - TR Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -6.5dB Height (Max): 0.015" (0.37mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 1dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003239-2450AT07A010 0T Packaging: Reel - TR Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -6.5dB Height (Max): 0.015" (0.37mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 1dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Antennas - 2450AT07A0100T
2450AT07A0100T
RF Antennas - 2450AT07A0100T 2450AT07A0100T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1003239-2450AT07A010 0T Packaging: Reel - TR Termination: Solder Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz Return Loss: -6.5dB Height (Max): 0.015" (0.37mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Chip Number of Bands: 1 Gain: 1dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1003239-2450AT07A0100T
Packaging: Reel - TR
Termination: Solder
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz
Return Loss: -6.5dB
Height (Max): 0.015" (0.37mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Chip
Number of Bands: 1
Gain: 1dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Antennas PLEASE SEE GLOBAL MFG PN: 2450AT07A0100001T Product overview: 2450AT07A0100T from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT07A0100T can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2450AT07A0100001T Product overview: 2450AT07A0100T from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AT07A0100T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - 2450AT07A0100T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AT07A0100T
RF Antennas 2450AT07A0100T
2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

2.4GHz Chip RF Antenna 2.4GHz ~ 2.5GHz 1dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2.4GHz CHIP ANTENNA ULTRA MINI 0.37mm

Antennas 2.4GHz CHIP ANTENNA ULTRA MINI 0.37mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 2450AT07A0100T 875-2450AT07A0100T 2450AT07A0100T 2450AT07A0100T
Product Name RF Antennas - 2450AT07A0100T Rf Antenna RF Antennas Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2237718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details