Johanson Technology, Inc. Rf Antenna 2450AD46A5400E

Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AD46A5400001E Product overview: 2450AD46A5400E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AD46A5400E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas PLEASE SEE GLOBAL MFG PN: 2450AD46A5400001E Product overview: 2450AD46A5400E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AD46A5400E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas PLEASE SEE GLOBAL MFG PN: 2450AD46A5400001E Product overview: 2450AD46A5400E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AD46A5400E can be used for catalog matching and distributor lookup.

Antennas PLEASE SEE GLOBAL MFG PN: 2450AD46A5400001E Product overview: 2450AD46A5400E from Johanson Technology is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2450AD46A5400E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF Antennas - 2450AD46A5400E
2450AD46A5400E
RF Antennas - 2450AD46A5400E 2450AD46A5400E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 130000-2450AD46A5400 E Packaging: Reel - TR Termination: Solder Applications: Wi-Fi Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz Return Loss: -8.5dB Height (Max): 0.047" (1.20mm) Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz) Frequency (Center/Band): 2.4GHz, 5.4GHz Antenna Type: Chip Number of Bands: 2 Gain: 1dBi, -1.5dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 130000-2450AD46A5400E
Packaging: Reel - TR
Termination: Solder
Applications: Wi-Fi
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.5GHz, 4.9GHz to 5.9GHz
Return Loss: -8.5dB
Height (Max): 0.047" (1.20mm)
Frequency Group: UHF (2 GHz to 3 GHz), SHF (f > 4 GHz)
Frequency (Center/Band): 2.4GHz, 5.4GHz
Antenna Type: Chip
Number of Bands: 2
Gain: 1dBi, -1.5dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Ceramic Chip Antenna, 2.45/5.4Ghz 50 Ohm, Full Reel; Antenna Type Johanson Technology - 11N6594 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Chip Antenna, 2.45/5.4Ghz 50 Ohm, Full Reel; Antenna Type Johanson Technology
11N6594
Ceramic Chip Antenna, 2.45/5.4Ghz 50 Ohm, Full Reel; Antenna Type Johanson Technology 11N6594
CERAMIC CHIP ANTENNA, 2.45/5.4GHZ 50 OHM, FULL REEL; Antenna Type:-; Operating Frequency:5900MHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:-; Gain:-2.5dB; Antenna Mounting:SMD RoHS Compliant: Yes

CERAMIC CHIP ANTENNA, 2.45/5.4GHZ 50 OHM, FULL REEL; Antenna Type:-; Operating Frequency:5900MHz; Antenna Connector:-; Antenna Cable Length:-; Transmit Power:-; Antenna Polarization:-; Gain:-2.5dB; Antenna Mounting:SMD RoHS Compliant: Yes

Supplier's Site
RF Antennas - 2450AD46A5400E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2450AD46A5400E
RF Antennas 2450AD46A5400E
2.4GHz, 5.4GHz Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1dBi, -1.5dBi Solder Surface Mount

2.4GHz, 5.4GHz Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 1dBi, -1.5dBi Solder Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas ANTENNA DUAL 2.45/5.4GHz

Antennas ANTENNA DUAL 2.45/5.4GHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 875-2450AD46A5400E 2450AD46A5400E 11N6594 2450AD46A5400E 2450AD46A5400E
Product Name Rf Antenna RF Antennas - 2450AD46A5400E Ceramic Chip Antenna, 2.45/5.4Ghz 50 Ohm, Full Reel; Antenna Type Johanson Technology RF Antennas Antennas
Applications RF Testing Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Active Ceramic Patch Antenna With 1.13mm Cable (L-10CM) + UFL (25*25*4mm) - ET-GPL12-5L10C-U25G - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers