Johanson Technology, Inc. RF Antennas 2450AD18A6050-AEC

Description
2.45GHz, 5.375GHz, 6.525GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.85GHz ~ 7.2GHz 1.9dBi, 1.1dBi, 3dBi Solder Surface Mount
Datasheet
Description
2.45GHz, 5.375GHz, 6.525GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.85GHz ~ 7.2GHz 1.9dBi, 1.1dBi, 3dBi Solder Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2450AD18A6050-AEC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
2.45GHz, 5.375GHz, 6.525GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.85GHz ~ 7.2GHz 1.9dBi, 1.1dBi, 3dBi Solder Surface Mount

2.45GHz, 5.375GHz, 6.525GHz Bluetooth, Wi-Fi Chip RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.85GHz, 5.85GHz ~ 7.2GHz 1.9dBi, 1.1dBi, 3dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 2450AD18A6050-AEC
Product Name RF Antennas
Applications Bluetooth, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers