Johanson Technology, Inc. Balun - 2345FB39A0050E 2345FB39A0050E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005496-2345FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.39GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 3.2dB Return Loss (Min): 11.73dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005496-2345FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.39GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 3.2dB Return Loss (Min): 11.73dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - 2345FB39A0050E - 005496-2345FB39A0050E - Win Source Electronics
Laguna Hills, CA, United States
Balun - 2345FB39A0050E
005496-2345FB39A0050E
Balun - 2345FB39A0050E 005496-2345FB39A0050E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 005496-2345FB39A0050 E Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.3GHz to 2.39GHz Impedance - Unbalanced/Balanced: 50 / 50 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 3.2dB Return Loss (Min): 11.73dB Categories: RF/IF and RFID Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 005496-2345FB39A0050E
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.3GHz to 2.39GHz
Impedance - Unbalanced/Balanced: 50 / 50 Ohm
Phase Difference: 180° ±10
Insertion Loss (Max): 3.2dB
Return Loss (Min): 11.73dB
Categories: RF/IF and RFID
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 005496-2345FB39A0050E
Product Name Balun - 2345FB39A0050E
Frequency 2.30E9 to 2.39E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-295 4308RV-295XJLD , 4308RV-295XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details