Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 905850-202S43W682KV4
Operating Temperature Range: -55°C ~ 125°C
Features: ±10% 2000V (2kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1309-1, 709-1309-2, 709-1309-6
Cap Ceramic 0.0068uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W682KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0068uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0068uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W682KV4E can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 905850-202S43W682KV4E | 60-202S43W682KV4E |
| Product Name | Ceramic Capacitors - 202S43W682KV4E | SMD 0.0068uF 2000V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Style | Surface Mount Technology | |
| Configuration / Form Factor | Chip Capacitor | |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition |