Johanson Dielectrics, Inc. SMD 0.01uF 2000V Capacitor 202S43W103KV4E

Description
Cap Ceramic 0.01uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W103KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W103KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.01uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W103KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W103KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.01uF 2000V Capacitor
60-202S43W103KV4E
SMD 0.01uF 2000V Capacitor 60-202S43W103KV4E
Cap Ceramic 0.01uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W103KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W103KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W103KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W103KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 202S43W103KV4E - 991820-202S43W103KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 202S43W103KV4E
991820-202S43W103KV4E
Ceramic Capacitors - 202S43W103KV4E 991820-202S43W103KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991820-202S43W103KV4 E Packaging: Tape and Reel Termination: SMD/SMT Length: 4.57 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Height: 2.286 mm Width: 3.175 mm Categories: Ceramic Capacitors Case / Package: 4532 Case / Package: 1812 Alternative Parts (Cross-Reference): C1812C103KDRACTU; C1812X103KGRACTU; C1812C103KFRACTU; 1812SC103KAT1A; 18127C103KAT2A; 1812AC103KAT1A; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 3.17 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1812 Voltage Rating (DC): 2 kV Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991820-202S43W103KV4E
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 4.57 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Height: 2.286 mm
Width: 3.175 mm
Categories: Ceramic Capacitors
Case / Package: 4532
Case / Package: 1812
Alternative Parts (Cross-Reference): C1812C103KDRACTU; C1812X103KGRACTU; C1812C103KFRACTU; 1812SC103KAT1A; 18127C103KAT2A; 1812AC103KAT1A;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 3.17 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1812
Voltage Rating (DC): 2 kV
Dielectric: X7R

Buy Now
Capacitor,ceramic,10000Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc,30Ppm-Tc Johanson Dielectrics - 37J1344 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10000Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc,30Ppm-Tc Johanson Dielectrics
37J1344
Capacitor,ceramic,10000Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc,30Ppm-Tc Johanson Dielectrics 37J1344
Capacitor,Ceramic,10 000pF,2KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC,30pp m-TC

Capacitor,Ceramic,10000pF,2KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC,30ppm-TC

Supplier's Site
Cap, Mlcc, X7R, 0.01Uf, 2Kv, 1812; Capacitance Johanson Dielectrics - 37AJ1834 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 2Kv, 1812; Capacitance Johanson Dielectrics
37AJ1834
Cap, Mlcc, X7R, 0.01Uf, 2Kv, 1812; Capacitance Johanson Dielectrics 37AJ1834
CAP, MLCC, X7R, 0.01UF, 2KV, 1812; Capacitance:10000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 2KV, 1812; Capacitance:10000pF; Voltage Rating:2kV; Ceramic Capacitor Case:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
202S43W103KV4E
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 202S43W103KV4E
2kV 10nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 10nF X7R ±10% 1812 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Capacitors 202S43W103KV4E
Multilayer Ceramic Capacitors MLCC - SMD/SMT 2000volts 0.01uF 10% X7R

Multilayer Ceramic Capacitors MLCC - SMD/SMT 2000volts 0.01uF 10% X7R

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-202S43W103KV4E 991820-202S43W103KV4E 37J1344 37AJ1834 202S43W103KV4E 202S43W103KV4E
Product Name SMD 0.01uF 2000V Capacitor Ceramic Capacitors - 202S43W103KV4E Capacitor,ceramic,10000Pf,2Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc,30Ppm-Tc Johanson Dielectrics Cap, Mlcc, X7R, 0.01Uf, 2Kv, 1812; Capacitance Johanson Dielectrics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details