Johanson Dielectrics, Inc. Ceramic Capacitors - 202S43W102KV4E 202S43W102KV4E

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 854507-202S43W102KV4 E Features: 1000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1053-6, 709-1053-1, 709-1053-2
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 854507-202S43W102KV4 E Features: 1000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1053-6, 709-1053-1, 709-1053-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 202S43W102KV4E - 854507-202S43W102KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 202S43W102KV4E
854507-202S43W102KV4E
Ceramic Capacitors - 202S43W102KV4E 854507-202S43W102KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 854507-202S43W102KV4 E Features: 1000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1053-6, 709-1053-1, 709-1053-2

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 854507-202S43W102KV4E
Features: 1000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1053-6, 709-1053-1, 709-1053-2

Buy Now Datasheet
Singapore, Singapore
SMD 0.001uF 2000V Capacitor
60-202S43W102KV4E
SMD 0.001uF 2000V Capacitor 60-202S43W102KV4E
Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W102KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1812 125°C T/R Product overview: 202S43W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S43W102KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812; Capacitance Johanson Dielectrics - 96F3535 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812; Capacitance Johanson Dielectrics
96F3535
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812; Capacitance Johanson Dielectrics 96F3535
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1812; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics - 07J3006 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics
07J3006
Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics 07J3006
CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 2000V, X7R, 10%, 1812, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T3022 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T3022
Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T3022
SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 202S43W102KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202S43W102KV4E
Ceramic Capacitors 202S43W102KV4E
CAP CER 1000PF 2KV X7R 1812

CAP CER 1000PF 2KV X7R 1812

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 854507-202S43W102KV4E 60-202S43W102KV4E 96F3535 07J3006 41T3022 202S43W102KV4E
Product Name Ceramic Capacitors - 202S43W102KV4E SMD 0.001uF 2000V Capacitor Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812; Capacitance Johanson Dielectrics Ceramic Capacitor 1000Pf 2000V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics Smd Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 106NPS050MEL - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details