Johanson Technology, Inc. OEM Parts - OEM Parts (0 - 9) - 202S41W392KV4E 202S41W392KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035610-202S41W392KV 4E Capacitance: 3.9 nF Tolerance: 10 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035610-202S41W392KV 4E Capacitance: 3.9 nF Tolerance: 10 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 202S41W392KV4E - 1035610-202S41W392KV4E - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 202S41W392KV4E
1035610-202S41W392KV4E
OEM Parts - OEM Parts (0 - 9) - 202S41W392KV4E 1035610-202S41W392KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035610-202S41W392KV 4E Capacitance: 3.9 nF Tolerance: 10 % Categories: OEM Parts(0-9) Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8532240020, 8532240020 Voltage Rating (DC): 2 kV Dielectric: X7R

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035610-202S41W392KV4E
Capacitance: 3.9 nF
Tolerance: 10 %
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532240020, 8532240020
Voltage Rating (DC): 2 kV
Dielectric: X7R

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1035610-202S41W392KV4E
Product Name OEM Parts - OEM Parts (0 - 9) - 202S41W392KV4E
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details