Cap Ceramic 0.0022uF 2000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 202S41W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S41W222KV4E can be used for catalog matching and distributor lookup.
2kV 2.2nF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP CER 2200PF 2KV X7R 1210
Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 2 kV, 1210 [3225 Metric]
| ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-202S41W222KV4E | 202S41W222KV4E | 202S41W222KV4E | 41T3020 | 54W3392 |
| Product Name | SMD 0.0022uF 2000V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors | Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics | Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Johanson Dielectrics |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |