Johanson Dielectrics, Inc. SMD 0.001uF 2000V Capacitor 202S41W102KV4E

Description
Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 202S41W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S41W102KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 202S41W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S41W102KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 2000V Capacitor
60-202S41W102KV4E
SMD 0.001uF 2000V Capacitor 60-202S41W102KV4E
Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 202S41W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S41W102KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 2000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 202S41W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202S41W102KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 202S41W102KV4E - 808663-202S41W102KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 202S41W102KV4E
808663-202S41W102KV4E
Ceramic Capacitors - 202S41W102KV4E 808663-202S41W102KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 808663-202S41W102KV4 E Packaging: Reel Mounting Style: SMD Features: High Voltage Applications: Use For General Capacitance: 1000pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.080" (2.03mm) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 808663-202S41W102KV4E
Packaging: Reel
Mounting Style: SMD
Features: High Voltage
Applications: Use For General
Capacitance: 1000pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.095" W (3.18mm x 2.41mm)
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.080" (2.03mm)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitor, 1000Pf, 2Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics - 46W1431 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1000Pf, 2Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics
46W1431
Ceramic Capacitor, 1000Pf, 2Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics 46W1431
CERAMIC CAPACITOR, 1000PF, 2KV, X7R, SMD, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1000PF, 2KV, X7R, SMD, FULL REEL; Capacitance:1000pF; Voltage(DC):2kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics - 41T3018 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
41T3018
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics 41T3018
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
202S41W102KV4E
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 202S41W102KV4E
2kV 1nF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 1nF X7R ±10% 1210 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 202S41W102KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202S41W102KV4E
Ceramic Capacitors 202S41W102KV4E
CAP CER 1000PF 2KV X7R 1210

CAP CER 1000PF 2KV X7R 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-202S41W102KV4E 808663-202S41W102KV4E 46W1431 41T3018 202S41W102KV4E 202S41W102KV4E
Product Name SMD 0.001uF 2000V Capacitor Ceramic Capacitors - 202S41W102KV4E Ceramic Capacitor, 1000Pf, 2Kv, X7R, Smd, Full Reel; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MOLDED RADIAL CERAMIC CAPACITORS 100V 1200PF 10% - 70186092 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details