Johanson Dielectrics, Inc. SMD 470pF 2000V Capacitor 202R18W471KV4E

Description
Cap Ceramic 470pF 2000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 202R18W471KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202R18W471KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 470pF 2000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 202R18W471KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202R18W471KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470pF 2000V Capacitor
60-202R18W471KV4E
SMD 470pF 2000V Capacitor 60-202R18W471KV4E
Cap Ceramic 470pF 2000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 202R18W471KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202R18W471KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 2000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 202R18W471KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202R18W471KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 202R18W471KV4E - 850766-202R18W471KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 202R18W471KV4E
850766-202R18W471KV4E
Ceramic Capacitors - 202R18W471KV4E 850766-202R18W471KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 850766-202R18W471KV4 E Features: 470 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1035-2, 709-1035-1, 709-1035-6

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 850766-202R18W471KV4E
Features: 470 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1035-2, 709-1035-1, 709-1035-6

Buy Now Datasheet
Ceramic Capacitors - 202R18W471KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202R18W471KV4E
Ceramic Capacitors 202R18W471KV4E
CAP CER 470PF 2KV X7R 1206

CAP CER 470PF 2KV X7R 1206

Supplier's Site Datasheet
2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 407-202R18W471KV4E - Utmel Electronic Limited
Hong Kong, China
2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
407-202R18W471KV4E
2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 407-202R18W471KV4E
2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
202R18W471KV4E
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 202R18W471KV4E
2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics - 35K5265 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics
35K5265
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics 35K5265
CERAMIC CAPACITOR 470PF 2000V, X7R, 10%, 1206; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 2000V, X7R, 10%, 1206; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics - 27X7784 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics
27X7784
Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics 27X7784
CERAMIC CAPACITOR 470PF 2000V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 470PF 2000V, X7R, 10%, 1206, FULL REEL; Capacitance:470pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-202R18W471KV4E 850766-202R18W471KV4E 202R18W471KV4E 407-202R18W471KV4E 202R18W471KV4E 35K5265
Product Name SMD 470pF 2000V Capacitor Ceramic Capacitors - 202R18W471KV4E Ceramic Capacitors 2kV 470pF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 470Pf 2000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers