Johanson Dielectrics, Inc. Ceramic Capacitors - 202R18W471KF4E 202R18W471KF4E

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 804313-202R18W471KF4 E Packaging: Reel Mounting Style: SMD Features: Soft Termination, High Voltage Applications: Boardflex Sensitive Capacitance: 470pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 804313-202R18W471KF4 E Packaging: Reel Mounting Style: SMD Features: Soft Termination, High Voltage Applications: Boardflex Sensitive Capacitance: 470pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 202R18W471KF4E - 804313-202R18W471KF4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 202R18W471KF4E
804313-202R18W471KF4E
Ceramic Capacitors - 202R18W471KF4E 804313-202R18W471KF4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 804313-202R18W471KF4 E Packaging: Reel Mounting Style: SMD Features: Soft Termination, High Voltage Applications: Boardflex Sensitive Capacitance: 470pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm) Manufacturer Package: 1206 (3216 Metric) Thickness (Maximum): 0.050" (1.27mm) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 804313-202R18W471KF4E
Packaging: Reel
Mounting Style: SMD
Features: Soft Termination, High Voltage
Applications: Boardflex Sensitive
Capacitance: 470pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.125" L x 0.062" W (3.17mm x 1.57mm)
Manufacturer Package: 1206 (3216 Metric)
Thickness (Maximum): 0.050" (1.27mm)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
470PF 2KV Capacitor
60-202R18W471KF4E
470PF 2KV Capacitor 60-202R18W471KF4E
CAP CER 470PF 2KV X7R 1206 Product overview: 202R18W471KF4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202R18W471KF4E can be used for catalog matching and distributor lookup.

CAP CER 470PF 2KV X7R 1206 Product overview: 202R18W471KF4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-202R18W471KF4E can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 804313-202R18W471KF4E 60-202R18W471KF4E
Product Name Ceramic Capacitors - 202R18W471KF4E 470PF 2KV Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %)
WVDC 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details