Johanson Dielectrics, Inc. CAP CER 220PF 2KV C0G/NP0 1206 202R18N221JV4E

Description
CAP CER 220PF 2KV C0G/NP0 1206
Datasheet
Description
CAP CER 220PF 2KV C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER 220PF 2KV C0G/NP0 1206 - 407-202R18N221JV4E - Utmel Electronic Limited
Hong Kong, China
CAP CER 220PF 2KV C0G/NP0 1206
407-202R18N221JV4E
CAP CER 220PF 2KV C0G/NP0 1206 407-202R18N221JV4E
CAP CER 220PF 2KV C0G/NP0 1206

CAP CER 220PF 2KV C0G/NP0 1206

Supplier's Site
Ceramic Capacitors - 202R18N221JV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202R18N221JV4E
Ceramic Capacitors 202R18N221JV4E
CAP CER 220PF 2KV C0G/NP0 1206

CAP CER 220PF 2KV C0G/NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic, 220Pf, 2Kv, C0G, Smd, Full Reel; Capacitance Johanson Dielectrics - 46W2319 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 220Pf, 2Kv, C0G, Smd, Full Reel; Capacitance Johanson Dielectrics
46W2319
Capacitor Ceramic, 220Pf, 2Kv, C0G, Smd, Full Reel; Capacitance Johanson Dielectrics 46W2319
CAPACITOR CERAMIC, 220PF, 2KV, C0G, SMD, FULL REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC, 220PF, 2KV, C0G, SMD, FULL REEL; Capacitance:220pF; Voltage(DC):2kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T3008 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T3008
Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T3008
Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 407-202R18N221JV4E 202R18N221JV4E 46W2319 41T3008
Product Name CAP CER 220PF 2KV C0G/NP0 1206 Ceramic Capacitors Capacitor Ceramic, 220Pf, 2Kv, C0G, Smd, Full Reel; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors C0G Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1912875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers