Johanson Dielectrics, Inc. Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 202R18N220KV4E

Description
Multilayer Ceramic Capacitor, 22 pF, 10%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Description
Multilayer Ceramic Capacitor, 22 pF, 10%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 41T3007, has a capacitance value of 22 pF with a tolerance of ±10%. It features a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. This capacitor is rated for a voltage of 2 kV, making it suitable for high voltage applications. The component is housed in a 1206 case size (3216 metric) and is RoHS compliant, indicating it meets environmental standards for hazardous substances. This capacitor is designed for use in various applications, including telecommunications, DC-DC converters, and lighting ballast circuits, and is manufactured to meet EIA198 standards with 100% electrical testing.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor, part number 41T3007, has a capacitance value of 22 pF with a tolerance of ±10%. It features a C0G/NP0 dielectric, which is known for its stability and low loss characteristics. This capacitor is rated for a voltage of 2 kV, making it suitable for high voltage applications. The component is housed in a 1206 case size (3216 metric) and is RoHS compliant, indicating it meets environmental standards for hazardous substances. This capacitor is designed for use in various applications, including telecommunications, DC-DC converters, and lighting ballast circuits, and is manufactured to meet EIA198 standards with 100% electrical testing.

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T3007 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T3007
Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T3007
Multilayer Ceramic Capacitor, 22 pF, 10%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 22 pF, 10%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 202R18N220KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
202R18N220KV4E
Ceramic Capacitors 202R18N220KV4E
CAP CER 22PF 2KV C0G/NP0 1206

CAP CER 22PF 2KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 41T3007 202R18N220KV4E
Product Name Multilayer Ceramic Capacitor, 22 Pf, 10%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics Ceramic Capacitors
Technology Multilayer Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Packing Method Tape Reel
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 108AVD010MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details