Johanson Technology, Inc. Cap, 470Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology 201S42E471KV4E

Description
CAP, 470PF, 200V, 10%, C0G, 1111, SMD; Capacitance:470pF; Voltage Rating:200V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes
Description
CAP, 470PF, 200V, 10%, C0G, 1111, SMD; Capacitance:470pF; Voltage Rating:200V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 470Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology - 41T1672 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology
41T1672
Cap, 470Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology 41T1672
CAP, 470PF, 200V, 10%, C0G, 1111, SMD; Capacitance:470pF; Voltage Rating:200V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 470PF, 200V, 10%, C0G, 1111, SMD; Capacitance:470pF; Voltage Rating:200V; Product Range:E Series; Capacitance Tolerance:± 10%; Operating Temperature Max:125°C; Capacitor Case Style:1111 [2828 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41T1672
Product Name Cap, 470Pf, 200V, 10%, C0G, 1111, Smd; Capacitance Johanson Technology
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100561GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details