Johanson Technology, Inc. RF/IF and RFID - Balun 1850BL15B050E

Description
Win Source Part Number: 973913-1850BL15B050E Category: RF/IF and RFID>Balun Series: 1850 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 1.7GHz ~ 2GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 1850BL15B050,712-103 0-6,712-1030-1,712-1 030-2
Request a Quote Datasheet
Description
Win Source Part Number: 973913-1850BL15B050E Category: RF/IF and RFID>Balun Series: 1850 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 1.7GHz ~ 2GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 1850BL15B050,712-103 0-6,712-1030-1,712-1 030-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 973913-1850BL15B050E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
973913-1850BL15B050E
RF/IF and RFID - Balun 973913-1850BL15B050E
Win Source Part Number: 973913-1850BL15B050E Category: RF/IF and RFID>Balun Series: 1850 Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 1.7GHz ~ 2GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 180° ±10° Insertion Loss (Max): 1.0dB Return Loss (Min): 9.5dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Johanson Technology Inc. Other Names: 1850BL15B050,712-103 0-6,712-1030-1,712-1 030-2

Win Source Part Number: 973913-1850BL15B050E
Category: RF/IF and RFID>Balun
Series: 1850
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 1.7GHz ~ 2GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 180° ±10°
Insertion Loss (Max): 1.0dB
Return Loss (Min): 9.5dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Johanson Technology Inc.
Other Names: 1850BL15B050,712-1030-6,712-1030-1,712-1030-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 973913-1850BL15B050E
Product Name RF/IF and RFID - Balun
Frequency 1.70E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details