Johanson Technology, Inc. RF Directional Coupler 1810CP14A0200001T

Description
RF Directional Coupler 1.71GHz ~ 1.91GHz 20 ± 1dB 3W 0603 (1608 Metric)
Description
RF Directional Coupler 1.71GHz ~ 1.91GHz 20 ± 1dB 3W 0603 (1608 Metric)
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Directional Coupler, part number 1810CP14A200, operates within a frequency range of 1710 MHz to 1910 MHz. It features a maximum insertion loss of 0.30 dB and a minimum return loss of 15.6 dB. The coupling value is specified at 20 ± 1.0 dB, with an isolation of at least 25.0 dB. This coupler can handle a maximum input power of 3 Watts and is designed for a 50 ,Ѷ impedance. It operates effectively within a temperature range of -40 to +85°C and is available in a reel quantity of 4000 units. The mechanical dimensions of the coupler are compact, measuring 0.063 inches in length, 0.032 inches in width, and 0.024 inches in height, with specific tolerances. Proper mounting requires the brown side to face up, and the design should ensure 50 ,Ѷ impedance matching characteristics.

Datasheet Summary
Powered by GS/AI

The RF Directional Coupler, part number 1810CP14A200, operates within a frequency range of 1710 MHz to 1910 MHz. It features a maximum insertion loss of 0.30 dB and a minimum return loss of 15.6 dB. The coupling value is specified at 20 ± 1.0 dB, with an isolation of at least 25.0 dB. This coupler can handle a maximum input power of 3 Watts and is designed for a 50 ,Ѷ impedance. It operates effectively within a temperature range of -40 to +85°C and is available in a reel quantity of 4000 units. The mechanical dimensions of the coupler are compact, measuring 0.063 inches in length, 0.032 inches in width, and 0.024 inches in height, with specific tolerances. Proper mounting requires the brown side to face up, and the design should ensure 50 ,Ѷ impedance matching characteristics.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 1810CP14A0200001T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1810CP14A0200001T
RF Directional Coupler 1810CP14A0200001T
RF Directional Coupler 1.71GHz ~ 1.91GHz 20 ± 1dB 3W 0603 (1608 Metric)

RF Directional Coupler 1.71GHz ~ 1.91GHz 20 ± 1dB 3W 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Couplers
Product Number 1810CP14A0200001T
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Dual Directional and Multi-Channel Couplers - WMHPDDC-80-1000M-40dB-N-500W - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 1000.00 MHz
View Details