Johanson Technology, Inc. RF Filters - 1810BP07B200T 1810BP07B200T

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 905575-1810BP07B200T Features: 1.81GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1810BP07B200, 1810BP07B200E, 712-1070-6, 712-1070-2, 712-1070-1
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 905575-1810BP07B200T Features: 1.81GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1810BP07B200, 1810BP07B200E, 712-1070-6, 712-1070-2, 712-1070-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 1810BP07B200T
1810BP07B200T
RF Filters - 1810BP07B200T 1810BP07B200T
Manufacturer: Johanson Technology Inc. Win Source Part Number: 905575-1810BP07B200T Features: 1.81GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2dB 0402 (1005 Metric), 4 PC Pad Package: Reel - TR Package: 0402 (1005 Metric), 4 PC Pad Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 1810BP07B200, 1810BP07B200E, 712-1070-6, 712-1070-2, 712-1070-1

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 905575-1810BP07B200T
Features: 1.81GHz Center Frequency Band Pass RF Filter (Radio Frequency) 200MHz Bandwidth 2dB 0402 (1005 Metric), 4 PC Pad
Package: Reel - TR
Package: 0402 (1005 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1810BP07B200, 1810BP07B200E, 712-1070-6, 712-1070-2, 712-1070-1

Buy Now Datasheet
RF Filters 1810BP07B200T
RF FILTER BAND PASS 1.81GHZ 0402

RF FILTER BAND PASS 1.81GHZ 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1810BP07B200T 1810BP07B200T
Product Name RF Filters - 1810BP07B200T RF Filters
Filter Type Bandpass; Band Pass
Unlock Full Specs
to access all available technical data

Similar Products

8.5 to 13.5GHz – Band Pass Filter - UIYBPF4213A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 19000 MHz
Bandwidth 8.50E6 to 1.35E7 kHz
View Details
Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
Band Pass Filter - 5o2649220 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6000 to 9000 MHz
View Details