Johanson Technology, Inc. RF Multiplexers 1600DP14B2450001T

Description
MINI DIPLEX 1.5/2.4/5.4GHZ
Request a Quote Datasheet
Description
MINI DIPLEX 1.5/2.4/5.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 712-1600DP14B2450001TCT-ND - DigiKey
Thief River Falls, MN, United States
MINI DIPLEX 1.5/2.4/5.4GHZ

MINI DIPLEX 1.5/2.4/5.4GHZ

Buy Now Datasheet
RF Multiplexers - 712-1600DP14B2450001TTR-ND - DigiKey
Thief River Falls, MN, United States
MINI DIPLEX 1.5/2.4/5.4GHZ

MINI DIPLEX 1.5/2.4/5.4GHZ

Buy Now Datasheet
RF Multiplexers - 712-1600DP14B2450001TDKR-ND - DigiKey
Thief River Falls, MN, United States
MINI DIPLEX 1.5/2.4/5.4GHZ

MINI DIPLEX 1.5/2.4/5.4GHZ

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Multiplexers
1600DP14B2450001T
RF and Wireless - RF Multiplexers 1600DP14B2450001T
MINI DIPLEX 1.5/2.4/5.4GHZ

MINI DIPLEX 1.5/2.4/5.4GHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Diplexers, Duplexers, and Multiplexers RF Diplexers, Duplexers, and Multiplexers
Product Number 712-1600DP14B2450001TCT-ND 1600DP14B2450001T
Product Name RF Multiplexers RF and Wireless - RF Multiplexers
Device Type Diplexer Multiplexer
Package Type Surface Mount; 0603 (1608 Metric), 6 PC Pad
Return Loss 9.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer - DP-1015 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer / Diplexer 300 to 380MHz - UIYDX275200A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors Type N; 7/16
Insertion Loss 0.5000 dB
View Details
DC-2650 / 2950-3000 MHz Diplexer - AE2650-2950DB5451 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Duplexer - 5o40100760 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 0.7000 dB
View Details