Johanson Technology, Inc. RF Directional Coupler 1585CH15A0070001E

Description
RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 712-1585CH15A0070001ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
712-1585CH15A0070001ETR-ND
RF Directional Coupler 712-1585CH15A0070001ETR-ND
RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad

RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Directional Coupler - 712-1585CH15A0070001EDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
712-1585CH15A0070001EDKR-ND
RF Directional Coupler 712-1585CH15A0070001EDKR-ND
RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad

RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Directional Coupler - 712-1585CH15A0070001ECT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
712-1585CH15A0070001ECT-ND
RF Directional Coupler 712-1585CH15A0070001ECT-ND
RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad

RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
RF Directional Coupler - 1585CH15A0070001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
1585CH15A0070001E
RF Directional Coupler 1585CH15A0070001E
RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad

RF Directional Coupler General Purpose 1.55GHz ~ 1.62GHz 3W 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 712-1585CH15A0070001ETR-ND 1585CH15A0070001E
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

698 to 2700MHz – Directional Coupler - UIYDCP12040A - UIY Inc.
Specs
Frequency Range 698.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
Directional Couplers - CSDZ-10SH-2.15G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; Surface Mount
Frequency Range 2000.00 to 2300.00 MHz
View Details