Johanson Technology, Inc. Antennas 1575AT44A0010E

Description
Antennas Compact Ceramic GPS Chip Ant.
Datasheet
Description
Antennas Compact Ceramic GPS Chip Ant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas Compact Ceramic GPS Chip Ant.

Antennas Compact Ceramic GPS Chip Ant.

Buy Now Datasheet
RF Antennas - 1575AT44A0010E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1575AT44A0010E
RF Antennas 1575AT44A0010E
1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 0.5dBi Solder Surface Mount

1.575GHz GPS Chip RF Antenna 1.57GHz ~ 1.58GHz 0.5dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 1575AT44A0010E 1575AT44A0010E
Product Name Antennas RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers