Johanson Technology, Inc. RF Antennas 1575AT43A0040001E

Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount
Request a Quote Datasheet
Description
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 712-1575AT43A0040001ETR-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-1575AT43A0040001EDKR-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 712-1575AT43A0040001ECT-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1575AT43A0040001E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount

1.561GHz, 1.575GHz, 1.602GHz Beidou, GLONASS, GPS Chip RF Antenna 1.561GHz ~ 1.602GHz 0.5dBi, 1dBi Solder Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 712-1575AT43A0040001ETR-ND 1575AT43A0040001E
Product Name RF Antennas RF Antennas
Applications GPS; Beidou, GLONASS, GPS Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 0.5000 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Octave Horn Antenna - Model SAS-590-11 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers