Johanson Technology, Inc. RF Filters - 1175LP15A0550E 1175LP15A0550E

Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1000221-1175LP15A055 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 1.175GHz Center Insertion Loss: 2.5dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Ripple: 1.8dB Bandwidth: 550MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1000221-1175LP15A055 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 1.175GHz Center Insertion Loss: 2.5dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Ripple: 1.8dB Bandwidth: 550MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - 1175LP15A0550E
1175LP15A0550E
RF Filters - 1175LP15A0550E 1175LP15A0550E
Manufacturer: Johanson Technology Inc. Win Source Part Number: 1000221-1175LP15A055 0E Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 1.175GHz Center Insertion Loss: 2.5dB Filter Type: Low Pass Height (Max): 0.041" (1.05mm) Ripple: 1.8dB Bandwidth: 550MHz Categories: Filters Status: Active Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Johanson Technology Inc.
Win Source Part Number: 1000221-1175LP15A0550E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency: 1.175GHz Center
Insertion Loss: 2.5dB
Filter Type: Low Pass
Height (Max): 0.041" (1.05mm)
Ripple: 1.8dB
Bandwidth: 550MHz
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet
RF Filters 1175LP15A0550E
RF FILTER LOW PASS 1.175GHZ 0805

RF FILTER LOW PASS 1.175GHZ 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 1175LP15A0550E 1175LP15A0550E
Product Name RF Filters - 1175LP15A0550E RF Filters
Filter Type Low Pass; Low Pass
Fc 1175 MHz
Bandwidth 550000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2658170 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 6000 to 10000 MHz
View Details
Ceramic Filters - ECS-DCF-105 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DC-18000 MHz Low Pass Filter - AE18000L9253 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 18000 MHz
Insertion Loss 1 dB
View Details
RF Filters - 3157-ZX75LP-264-S+-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Bandwidth 264000 kHz
View Details