Johanson Technology, Inc. Custom Parts - Custom Parts (0 - A) - 102S43W222KV4E 102S43W222KV4E

Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162970-102S43W222KV 4E Packaging: Tape and Reel Length: 4.57 mm Capacitance: 2.2 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162970-102S43W222KV 4E Packaging: Tape and Reel Length: 4.57 mm Capacitance: 2.2 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - 102S43W222KV4E - 1162970-102S43W222KV4E - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - 102S43W222KV4E
1162970-102S43W222KV4E
Custom Parts - Custom Parts (0 - A) - 102S43W222KV4E 1162970-102S43W222KV4E
Manufacturer: Johanson Technology Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162970-102S43W222KV 4E Packaging: Tape and Reel Length: 4.57 mm Capacitance: 2.2 nF Tolerance: 10 % Categories: Custom Parts Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 3.17 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Dielectric: X7R Max Operating Temperature: 125 °C

Manufacturer: Johanson Technology Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162970-102S43W222KV4E
Packaging: Tape and Reel
Length: 4.57 mm
Capacitance: 2.2 nF
Tolerance: 10 %
Categories: Custom Parts
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 3.17 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Dielectric: X7R
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1162970-102S43W222KV4E
Product Name Custom Parts - Custom Parts (0 - A) - 102S43W222KV4E
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101392U050AB3A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers