Johanson Dielectrics, Inc. Capacitor Ceramic 0.01Uf 1000V, X7R, 1812; Capacitance Johanson Dielectrics 102S43W103KV4E

Description
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 1000V, X7R, 1812; Capacitance Johanson Dielectrics - 96F3545 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, X7R, 1812; Capacitance Johanson Dielectrics
96F3545
Capacitor Ceramic 0.01Uf 1000V, X7R, 1812; Capacitance Johanson Dielectrics 96F3545
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 1000V, X7R, 1812; Capacitance:10000pF; Voltage(DC):1kV; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics - 41T2990 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
41T2990
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics 41T2990
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 kV, 1812 [4532 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96F3545 41T2990
Product Name Capacitor Ceramic 0.01Uf 1000V, X7R, 1812; Capacitance Johanson Dielectrics Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1812 [4532 Metric] Rohs Compliant Johanson Dielectrics
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C194U020CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details