Johanson Dielectrics, Inc. Ceramic Capacitors - 102S41W103KV4E 102S41W103KV4E

Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 853641-102S41W103KV4 E Features: 10000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1039-2, 709-1039-1, 709-1039-6
Request a Quote Datasheet
Description
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 853641-102S41W103KV4 E Features: 10000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1039-2, 709-1039-1, 709-1039-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 102S41W103KV4E - 853641-102S41W103KV4E - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 102S41W103KV4E
853641-102S41W103KV4E
Ceramic Capacitors - 102S41W103KV4E 853641-102S41W103KV4E
Manufacturer: Johanson Dielectrics Inc. Win Source Part Number: 853641-102S41W103KV4 E Features: 10000 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 709-1039-2, 709-1039-1, 709-1039-6

Manufacturer: Johanson Dielectrics Inc.
Win Source Part Number: 853641-102S41W103KV4E
Features: 10000 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 709-1039-2, 709-1039-1, 709-1039-6

Buy Now Datasheet
Singapore, Singapore
SMD 0.01uF 1000V Capacitor
60-102S41W103KV4E
SMD 0.01uF 1000V Capacitor 60-102S41W103KV4E
Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 102S41W103KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S41W103KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 1000V X7R 10% Pad SMD 1210 125°C T/R Product overview: 102S41W103KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.01uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.01uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102S41W103KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 102S41W103KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
102S41W103KV4E
Ceramic Capacitors 102S41W103KV4E
CAP CER 10000PF 1KV X7R 1210

CAP CER 10000PF 1KV X7R 1210

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics - 41T2989 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
41T2989
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics 41T2989
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 853641-102S41W103KV4E 60-102S41W103KV4E 102S41W103KV4E 41T2989
Product Name Ceramic Capacitors - 102S41W103KV4E SMD 0.01uF 1000V Capacitor Ceramic Capacitors Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 1 Kv, 1210 [3225 Metric] Rohs Compliant Johanson Dielectrics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX152K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details