Johanson Dielectrics, Inc. Capacitor Ceramic 1000Pf 1000V, X7R, 10%, 1808; Approval Categories Johanson Dielectrics 102R29W102KV4E

Description
CAPACITOR CERAMIC 1000PF 1000V, X7R, 10%, 1808; Approval Categories:2000; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:CeramicRoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1000PF 1000V, X7R, 10%, 1808; Approval Categories:2000; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:CeramicRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1000Pf 1000V, X7R, 10%, 1808; Approval Categories Johanson Dielectrics - 07J3004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 1000V, X7R, 10%, 1808; Approval Categories Johanson Dielectrics
07J3004
Capacitor Ceramic 1000Pf 1000V, X7R, 10%, 1808; Approval Categories Johanson Dielectrics 07J3004
CAPACITOR CERAMIC 1000PF 1000V, X7R, 10%, 1808; Approval Categories:2000; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:CeramicRoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 1000V, X7R, 10%, 1808; Approval Categories:2000; Capacitance:1000pF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:1808 [4520 Metric]; Capacitor Dielectric Type:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 1 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics - 41T2987 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 1 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics
41T2987
Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 1 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics 41T2987
Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 1 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1000 pF, 10%, X7R, 1 kV, 1808 [4520 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 07J3004 41T2987
Product Name Capacitor Ceramic 1000Pf 1000V, X7R, 10%, 1808; Approval Categories Johanson Dielectrics Multilayer Ceramic Capacitor, 1000 Pf, 10%, X7R, 1 Kv, 1808 [4520 Metric] Rohs Compliant Johanson Dielectrics
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; CeramicRoHS Compliant: Yes
Capacitance Range 1.00E-3 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - M39014/011301 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details