Johanson Dielectrics, Inc. SMD 0.0022uF 1000V Capacitor 102R18W222KV4E

Description
Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 102R18W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102R18W222KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 102R18W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102R18W222KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.0022uF 1000V Capacitor
60-102R18W222KV4E
SMD 0.0022uF 1000V Capacitor 60-102R18W222KV4E
Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 102R18W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102R18W222KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 102R18W222KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.0022uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.0022uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102R18W222KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 102R18W222KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
102R18W222KV4E
Ceramic Capacitors 102R18W222KV4E
CAP CER 2200PF 1KV X7R 1206

CAP CER 2200PF 1KV X7R 1206

Supplier's Site Datasheet
CAP CER 2200PF 1KV X7R 1206 - 407-102R18W222KV4E - Utmel Electronic Limited
Hong Kong, China
CAP CER 2200PF 1KV X7R 1206
407-102R18W222KV4E
CAP CER 2200PF 1KV X7R 1206 407-102R18W222KV4E
CAP CER 2200PF 1KV X7R 1206

CAP CER 2200PF 1KV X7R 1206

Supplier's Site
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T2985 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T2985
Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T2985
SMD Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 2200 pF, 10%, X7R, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-102R18W222KV4E 102R18W222KV4E 407-102R18W222KV4E 41T2985
Product Name SMD 0.0022uF 1000V Capacitor Ceramic Capacitors CAP CER 2200PF 1KV X7R 1206 Smd Multilayer Ceramic Capacitor, 2200 Pf, 10%, X7R, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701289 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers