Johanson Dielectrics, Inc. SMD 0.001uF 1000V Capacitor 102R18W102KV4E

Description
Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 102R18W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102R18W102KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 102R18W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102R18W102KV4E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 1000V Capacitor
60-102R18W102KV4E
SMD 0.001uF 1000V Capacitor 60-102R18W102KV4E
Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 102R18W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102R18W102KV4E can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 1000V X7R 10% Pad SMD 1206 125°C T/R Product overview: 102R18W102KV4E from Johanson Dielectrics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-102R18W102KV4E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 102R18W102KV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
102R18W102KV4E
Ceramic Capacitors 102R18W102KV4E
CAP CER 1000PF 1KV X7R 1206

CAP CER 1000PF 1KV X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics - 35K2137 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics
35K2137
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics 35K2137
CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics - 07J3002 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics
07J3002
Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics 07J3002
CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-102R18W102KV4E 102R18W102KV4E 35K2137 07J3002
Product Name SMD 0.001uF 1000V Capacitor Ceramic Capacitors Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206; Capacitance Johanson Dielectrics Ceramic Capacitor 1000Pf 1000V, X7R, 10%, 1206, Full Reel; Capacitance Johanson Dielectrics
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details