Johanson Dielectrics, Inc. Ceramic Capacitors 102R18N220JV4E

Description
CAP CER 22PF 1KV C0G/NP0 1206
Datasheet
Description
CAP CER 22PF 1KV C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 102R18N220JV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
102R18N220JV4E
Ceramic Capacitors 102R18N220JV4E
CAP CER 22PF 1KV C0G/NP0 1206

CAP CER 22PF 1KV C0G/NP0 1206

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] - 407-102R18N220JV4E - Utmel Electronic Limited
Hong Kong, China
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric]
407-102R18N220JV4E
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] 407-102R18N220JV4E
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric]

Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric]

Supplier's Site
Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics - 41T2980 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics
41T2980
Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics 41T2980
Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Johanson Dielectrics - 54W2268 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Johanson Dielectrics
54W2268
Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Johanson Dielectrics 54W2268
SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric]

SMD Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 1 kV, 1206 [3216 Metric]

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 102R18N220JV4E 407-102R18N220JV4E 41T2980 54W2268
Product Name Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics Smd Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 1 Kv, 1206 [3216 Metric] Johanson Dielectrics
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Technology Film Capacitors Multilayer Multilayer Multilayer
Applications General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH1R6B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details