Johanson Dielectrics, Inc. Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1206; Capacitance Johanson Dielectrics 102R18N101JV4E

Description
CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1206; Capacitance Johanson Dielectrics - 48F4897 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1206; Capacitance Johanson Dielectrics
48F4897
Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1206; Capacitance Johanson Dielectrics 48F4897
CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100PF 1000V, C0G, 5%, 1206; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics - 07J3001 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics
07J3001
Capacitor Ceramic 100Pf 1000V, C0G, 5%, 1206, Full Reel; Capacitance Johanson Dielectrics 07J3001
CAPACITOR CERAMIC 100PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 1000V, C0G, 5%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site
1kV 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 407-102R18N101JV4E - Utmel Electronic Limited
Hong Kong, China
1kV 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
407-102R18N101JV4E
1kV 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 407-102R18N101JV4E
1kV 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

1kV 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site
Ceramic Capacitors - 102R18N101JV4E - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
102R18N101JV4E
Ceramic Capacitors 102R18N101JV4E
CAP CER 100PF 1KV C0G/NP0 1206

CAP CER 100PF 1KV C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 48F4897 407-102R18N101JV4E 102R18N101JV4E
Product Name Ceramic Capacitor 100Pf 1000V, C0G, 5%, 1206; Capacitance Johanson Dielectrics 1kV 100pF C0G ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 1725660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603B332K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details