The Multilayer Ceramic Capacitor, X2Y Series, part number 41T2975, features a capacitance of 0.01 F with a tolerance of ±20%. It is constructed using the X7R dielectric material, which provides stable performance over a temperature range of -55°C to +125°C. This capacitor is rated for a maximum voltage of 100 V and is packaged in a 1206 (3216 metric) size. It is RoHS compliant, indicating that it meets environmental standards for hazardous substances. The X2Y design offers low equivalent series inductance (ESL), making it suitable for high-frequency applications. This component is ideal for use in various electronic applications requiring reliable performance in compact designs.
Feedthrough Capacitors 100volts 0.01uF 20% X7R
Multilayer Ceramic Capacitor, X2Y Series, 0.01 - F, - 20%, X7R, 100 V, 1206 [3216 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, X2Y Series, 0.01 - F, - 20%, X7R, 100 V, 1206 [3216 Metric]
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 101X18W103MV4E | 41T2975 | 54W2252 |
| Product Name | Feedthrough Capacitors | Multilayer Ceramic Capacitor, X2Y Series, 0.01 F, 20%, X7R, 100 V, 1206 [3216 Metric] Rohs Compliant Johanson Dielectrics | Multilayer Ceramic Capacitor, X2Y Series, 0.01 F, 20%, X7R, 100 V, 1206 [3216 Metric] Johanson Dielectrics |
| Technology | Multilayer | Multilayer |