Johanson Dielectrics, Inc. Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Johanson Dielectrics 101S43W105KV4E

Description
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Johanson Dielectrics - 22M3833 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Johanson Dielectrics
22M3833
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Johanson Dielectrics 22M3833
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:4.58mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics - 71P5296 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics
71P5296
Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics 71P5296
CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 100V, X7R, 10%, 1812, FULL REEL; Capacitance:1µF; Voltage(DC):100V; Capacitor Case / Package:1812 [4532 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 22M3833 71P5296
Product Name Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812; Capacitance Johanson Dielectrics Ceramic Capacitor, 1Uf, 100V, X7R, 10%, 1812, Full Reel; Capacitance Johanson Dielectrics
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers