CERAMIC CAPACITOR, CERAMIC, 10V, 10% +TOL, 10% -TOL, X5R, 15% TC, 10UF, SURFACE MOUNT, 0805
CAP CER 10UF 10V X5R 0805
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 10AK0545 | 100R15X106KV4E |
| Product Name | Ceramic Capacitor, Ceramic, 10V, 10% +Tol, 10% -Tol, X5R, 15% Tc, 10Uf, Surface Mount, 0805 Johanson Dielectrics | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition |